The Card Edge Connector, part number 57AJ4830, is a single-sided connector designed for through-hole mounting with eight contacts. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is constructed from copper alloy, ensuring durability and reliability in electronic applications. It is RoHS compliant, making it suitable for environmentally conscious projects. The mounting options include #4-40 UNC threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a compact and efficient connection solution.
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-008-421-108-ND | 57AJ4830 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |