The Card Edge Connector, part number 86AH5519, features a single side design with seven contacts and is suitable for through-hole mounting. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector has a contact spacing of 3.96 mm and includes through holes with a diameter of 3.25 mm for mounting. It is designed for solder termination and is RoHS compliant, making it suitable for environmentally conscious projects. The connector's straight body orientation allows for straightforward integration into various applications.
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE, 7POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:7 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-007-521-104-ND | 86AH5519 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single, 7Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 14 # |