The Card Edge Connector, part number 57AJ3589, is a single-sided connector designed for through-hole mounting with six contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is constructed from copper alloy and is RoHS compliant. It includes floating eyelets for mounting, with a diameter of 0.128 inches (3.25 mm) for through holes. The contact spacing is 0.156 inches (3.96 mm) with a tail length of 0.213 inches (5.41 mm). This connector is suitable for applications requiring reliable electrical connections in compact spaces.
"12 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 6POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:6 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-306-006-420-103-ND | 57AJ3589 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 6Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) |