"16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, SINGLE SIDE, 8POS, LUG; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 306-008-500-101-ND | 57AJ4831 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Single Side, 8Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack |