EDAC, Inc. Edgeboard Connectors 306-008-420-108

Description
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Description
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2530, is a single-sided connector designed for through-hole mounting with a total of 8 contacts. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is constructed from copper alloy, ensuring reliable electrical connections. It is RoHS compliant, making it suitable for environmentally conscious designs. The mounting options include #4-40 unified threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a compact and efficient connection solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 57AJ2530, is a single-sided connector designed for through-hole mounting with a total of 8 contacts. It accommodates a card thickness ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and is constructed from copper alloy, ensuring reliable electrical connections. It is RoHS compliant, making it suitable for environmentally conscious designs. The mounting options include #4-40 unified threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. This connector is ideal for applications requiring a compact and efficient connection solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-306-008-420-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-306-008-420-108-ND
Edgeboard Connectors 151-306-008-420-108-ND
"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"16 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac - 57AJ2530 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac
57AJ2530
Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac 57AJ2530
CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 8POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:8 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-306-008-420-108-ND 57AJ2530
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 8Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1545-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details