EDAC, Inc. Edgeboard Connectors 305-026-556-578

Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-026-556-578-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-026-556-578-ND
Edgeboard Connectors 151-305-026-556-578-ND
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac - 86AH2864 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac
86AH2864
Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac 86AH2864
CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-026-556-578-ND 86AH2864
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 26 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Ribbon Cable Connectors - 103309-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details