The Card Edge Connector, part number 86AH3070, is a dual-side connector designed for through-hole mounting. It accommodates a card thickness of 1.57 mm and features 32 contacts. The connector has a straight body orientation and utilizes solder for contact termination. It is compliant with RoHS standards, ensuring it meets environmental regulations. The connector is suitable for applications requiring reliable electrical connections in compact spaces.
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-032-520-578-ND | 86AH3070 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 32 # |