The Card Edge Connector, part number 86AH2853, is a dual-side connector designed for through-hole mounting with 26 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm. The connector features a straight body orientation and utilizes solder for contact termination. It is compliant with RoHS standards, ensuring it meets environmental regulations. The design includes through holes for mounting, with specific dimensions provided for installation. This connector is suitable for applications requiring reliable connections in electronic assemblies.
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-026-556-258-ND | 86AH2853 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 26 # |