EDAC, Inc. Edgeboard Connectors 305-036-500-558

Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 36Pos, Lug, part number 86AH3227, features a card thickness acceptance of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 36 contacts with a solder lug termination type, ensuring reliable connectivity. The connector is RoHS compliant, making it suitable for environmentally conscious projects. The mounting options include offset card guides, and it accommodates a thick printed circuit board with specific dimensions for optimal fit. This connector is ideal for applications requiring a robust and compliant connection solution.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, Dual Side, 36Pos, Lug, part number 86AH3227, features a card thickness acceptance of 1.57mm and is designed for panel mounting with a straight body orientation. It includes 36 contacts with a solder lug termination type, ensuring reliable connectivity. The connector is RoHS compliant, making it suitable for environmentally conscious projects. The mounting options include offset card guides, and it accommodates a thick printed circuit board with specific dimensions for optimal fit. This connector is ideal for applications requiring a robust and compliant connection solution.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-036-500-558-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-036-500-558-ND
Edgeboard Connectors 151-305-036-500-558-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 36Pos, Lug; Card Edge Connector Type Edac - 86AH3227 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 36Pos, Lug; Card Edge Connector Type Edac
86AH3227
Card Edge Conn, Dual Side, 36Pos, Lug; Card Edge Connector Type Edac 86AH3227
CARD EDGE CONN, DUAL SIDE, 36POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 36POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:36 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-036-500-558-ND 86AH3227
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 36Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABF.1S.275.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Nicomatic North America
View Details