EDAC, Inc. Edgeboard Connectors 305-034-500-258

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-034-500-258-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-034-500-258-ND
Edgeboard Connectors 151-305-034-500-258-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac - 86AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac
86AH3131
Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac 86AH3131
CARD EDGE CONN, DUAL SIDE, 34POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder Lug RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 34POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-305-034-500-258-ND 86AH3131
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-4431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details