The Card Edge Connector, part number 86AH2944, features a dual side design with 28 positions and is suitable for thick printed circuit boards with a thickness ranging from 1.37 mm to 1.78 mm. It utilizes a through-hole mounting method and has a straight body orientation. The connector is designed for solder termination and is compliant with RoHS standards. The contact spacing is 3.96 mm, and the row spacing is 3.56 mm, making it compatible with various applications requiring reliable electrical connections.
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 28POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:28 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-028-556-268-ND | 86AH2944 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 28Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 28 # |