The Card Edge Connector, Dual Side, 34 Position, Lug, part number 86AH3189, is designed for panel mounting and accommodates a card thickness of 1.57 mm. It features 34 contacts with a straight body orientation and utilizes solder lug termination for reliable connections. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. This product is suitable for applications requiring a robust and efficient connection in electronic assemblies.
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 34POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-034-555-502-ND | 86AH3189 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 34Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 34 # |