EDAC, Inc. Edgeboard Connectors 305-034-520-508

Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Description
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH3157, features a dual side design with 34 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and utilizes solder for contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The mounting options include #4-40 unified threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm, making it compatible with various PCB layouts. This connector is designed for reliable performance in electronic applications.

Datasheet Summary
Powered by GS/AI

The Card Edge Connector, part number 86AH3157, features a dual side design with 34 positions and is suitable for through-hole mounting. It accommodates a card thickness of 1.57 mm and utilizes solder for contact termination. The connector is RoHS compliant, ensuring it meets environmental standards. The mounting options include #4-40 unified threaded inserts and M3-0.5 metric threaded inserts, providing flexibility in installation. The contact spacing is 3.96 mm, with a row spacing of 3.56 mm, making it compatible with various PCB layouts. This connector is designed for reliable performance in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-305-034-520-508-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-305-034-520-508-ND
Edgeboard Connectors 151-305-034-520-508-ND
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac - 86AH3157 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac
86AH3157
Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac 86AH3157
CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 34POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:34 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-305-034-520-508-ND 86AH3157
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 34Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Panel Mount, Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 34 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCI & PCI Express Connectors - 1-1761465-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details