"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 26POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:26 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-026-556-204-ND | 86AH2850 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 26Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 26 # |