The Card Edge Connector, part number 86AH3086, is a dual-side connector designed for through-hole mounting with a total of 32 contacts. It accommodates a card thickness of 1.57 mm and features a straight body orientation. The connector is suitable for applications requiring reliable solder termination and is compliant with RoHS standards. The design includes specific dimensions for contact spacing and mounting options, making it versatile for various PCB configurations. This connector is ideal for engineers looking for a robust solution in card edge connectivity.
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 32POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-032-521-558-ND | 86AH3086 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 32Pos, Th; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 32 # |