The Card Edge Connector, part number 86AH3093, is a dual-side connector designed for panel mounting with a total of 32 contacts. It accommodates card thicknesses ranging from 1.37 mm to 1.78 mm and features a straight body orientation. The connector utilizes solder lug termination for secure connections. It includes M3-0.5 metric threaded inserts for mounting, ensuring compatibility with various applications. The contact spacing is 3.96 mm, and the row spacing is 3.56 mm, making it suitable for standard PCB layouts. This connector is RoHS compliant, aligning with environmental standards.
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
CARD EDGE CONN, DUAL SIDE, 32POS, LUG; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:32 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-305-032-555-207-ND | 86AH3093 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 32Pos, Lug; Card Edge Connector Type Edac |
| Gender | Female / Jack | |
| Mounting | Board Edge, Straddle Mount | Panel Mount |
| Contact Pitch | 3.96 mm (0.1560 inch) | |
| Number of Contacts | 32 # |