Weidmuller Din Rail, Channel 1689990000

Description
Terminal Block Connector 4 Position Feed Through Beige 12-26 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 4 Position Feed Through Beige 12-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 281-3676-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
281-3676-ND
Din Rail, Channel 281-3676-ND
Terminal Block Connector 4 Position Feed Through Beige 12-26 AWG

Terminal Block Connector 4 Position Feed Through Beige 12-26 AWG

Buy Now Datasheet
Standard Terminal Block; Product Range Weidmuller - 10B8148 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Weidmuller
10B8148
Standard Terminal Block; Product Range Weidmuller 10B8148
Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; No. of Contacts:4Contacts; Pitch Spacing:-; Connector Type:Terminal Block; Connector Mounting:DIN Rail Mount; Wire Size AWG Max:12AWG; Wire Size AWG Min:26AWG; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3676-ND 10B8148
Product Name Din Rail, Channel Standard Terminal Block; Product Range Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Test Connector Adapters - 1384264 - RS Components, Ltd.
Specs
Connector Type DIN Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details