Aries Electronics, Inc. IC Sockets 16-823-90

Description
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal"
Request a Quote Datasheet
Description
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A128-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A128-ND
IC Sockets A128-ND
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal"

"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal"

Buy Now Datasheet
Sockets for ICs, Transistors - 16-823-90 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
16-823-90
Sockets for ICs, Transistors 16-823-90
CONN IC DIP SOCKET 16POS GOLD

CONN IC DIP SOCKET 16POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number A128-ND 16-823-90
Product Name IC Sockets Sockets for ICs, Transistors
Mounting Through Hole, Right Angle, Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106123-5005001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A55200-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details