PHOENIX CONTACT USA Circular Connector Assemblies 1681172

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 277-4338-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
277-4338-ND
Circular Connector Assemblies 277-4338-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 8016690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8016690
Industrial Circular Connectors 8016690
Phoenix Contact 1681172

Phoenix Contact 1681172

Supplier's Site
Sensor Connector, M8, Rcpt, 3Pos; Product Range Phoenix Contact - 79Y9538 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos; Product Range Phoenix Contact
79Y9538
Sensor Connector, M8, Rcpt, 3Pos; Product Range Phoenix Contact 79Y9538
SENSOR CONNECTOR, M8, RCPT, 3POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-4338-ND 8016690 79Y9538
Product Name Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M8, Rcpt, 3Pos; Product Range Phoenix Contact
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Straight Cable Mount
Voltage Rating 48 to 60 volts 60 volts
Current Rating 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28100-085TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
50 Ohm TNC 90° Plug - 150109 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details