Abbatron Banana and Tip Connector Adapters 1675-103

Description
ADPTR 1675-103 DUAL BAN PLG
Request a Quote Datasheet
Description
ADPTR 1675-103 DUAL BAN PLG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana and Tip Connector Adapters - 6463-1675-103-ND - DigiKey
Thief River Falls, MN, United States
Banana and Tip Connector Adapters
6463-1675-103-ND
Banana and Tip Connector Adapters 6463-1675-103-ND
ADPTR 1675-103 DUAL BAN PLG

ADPTR 1675-103 DUAL BAN PLG

Buy Now Datasheet
Dual Test Adapter, 15A, Screw, Black; Gender Abbatron Hh Smith - 19P2911 - Newark, An Avnet Company
Chicago, IL, United States
Dual Test Adapter, 15A, Screw, Black; Gender Abbatron Hh Smith
19P2911
Dual Test Adapter, 15A, Screw, Black; Gender Abbatron Hh Smith 19P2911
DUAL TEST ADAPTER, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

DUAL TEST ADAPTER, 15A, SCREW, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Beryllium Copper; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper; ABS - 70211335 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper; ABS
70211335
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper; ABS 70211335
ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder connection of component leads. Type 1686 . To BNC female. Type 1687 . To BNC female.

ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter
All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder connection of component leads. Type 1686 . To BNC female. Type 1687 . To BNC female.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-1675-103-ND 19P2911 70211335
Product Name Banana and Tip Connector Adapters Dual Test Adapter, 15A, Screw, Black; Gender Abbatron Hh Smith Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper; ABS
Gender Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data