Amphenol LTW Circular Connector Assemblies AU-06RMMS-LC7001

Description
CERES, MINI SIZE, 2A, 06 PINS, R
Request a Quote Datasheet
Description
CERES, MINI SIZE, 2A, 06 PINS, R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-AU-06RMMS-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-AU-06RMMS-LC7001-ND
Circular Connector Assemblies 1754-AU-06RMMS-LC7001-ND
CERES, MINI SIZE, 2A, 06 PINS, R

CERES, MINI SIZE, 2A, 06 PINS, R

Buy Now Datasheet
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw - 47W9468 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw
47W9468
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw 47W9468
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1754-AU-06RMMS-LC7001-ND 47W9468
Product Name Circular Connector Assemblies Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401604AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details