ASSMANN WSW A-USB A-E USB Connector
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 6741356 | AE11178-ND |
| Product Name | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | |
| Gender | Male / Plug; Female / Jack | Female / Jack |
| Geometry | Straight; Straight | |
| Termination | Solder | |
| Mounting | Through hole | Through Hole, Right Angle |