USB-A (USB TYPE-A) USB 2.0 Plug Connector 4 Position Through Hole, Right Angle
ASSMANN WSW A-USB A-LP-C USB Connector
ASSMANN WSW A-USB A-LP-C USB Connector
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | A-USBA-LP-C-ND | 6741340P | 6741340 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors |
| Category | USB | USB | |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Mounting | Through Hole, Right Angle | Surface mount | |
| Voltage Rating | 30 volts | 30 volts |