ASSMANN WSW A-USB A-2P-C USB Connector
ASSMANN WSW A-USB A-2P-C USB Connector
ASSMANN WSW A-USB A-2P-C USB Connector
CONN RCPT USB2.0 TYPEA 8POS RA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 6741353 | 6741353P | 123-A-USBA-2P-C-ND |
| Product Name | USB Connectors | USB Connectors | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | |
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack |
| Geometry | Right Angle; Right angle | Right Angle | |
| Mounting | Through hole | Through Hole, Right Angle |