ASSMANN WSW Components GmbH USB, DVI, HDMI Connector Assemblies A-USB B/SMT

Description
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
Request a Quote Datasheet
Description
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - A-USBB/SMT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A-USBB/SMT-ND
USB, DVI, HDMI Connector Assemblies A-USBB/SMT-ND
USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
USB Connectors - 6741331 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
6741331
USB Connectors 6741331
ASSMANN WSW A-USB B/SMT USB Connector

ASSMANN WSW A-USB B/SMT USB Connector

Supplier's Site
USB Connectors - 6741331P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
6741331P
USB Connectors 6741331P
ASSMANN WSW A-USB B/SMT USB Connector

ASSMANN WSW A-USB B/SMT USB Connector

Supplier's Site
USB Connectors - 1135961 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1135961
USB Connectors 1135961
ASSMANN WSW A-USB B/SMT USB Connector

ASSMANN WSW A-USB B/SMT USB Connector

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number A-USBB/SMT-ND 6741331 6741331P
Product Name USB, DVI, HDMI Connector Assemblies USB Connectors USB Connectors
Category USB USB
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Mounting Surface Mount, Right Angle Surface mount
Current Rating 1.5 amps
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - VERTICAL - 51700-10304003AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details