Amphenol LTW Circular Connector Assemblies AU-04PMMS-LC7001

Description
CERES, MINI SIZE, 2A, 04 PINS, R
Request a Quote Datasheet
Description
CERES, MINI SIZE, 2A, 04 PINS, R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-AU-04PMMS-LC7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-AU-04PMMS-LC7001-ND
Circular Connector Assemblies 1754-AU-04PMMS-LC7001-ND
CERES, MINI SIZE, 2A, 04 PINS, R

CERES, MINI SIZE, 2A, 04 PINS, R

Buy Now Datasheet
Industrial Circular Connectors - 8114160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114160
Industrial Circular Connectors 8114160
Amphenol Industrial AU-04PMMS-LC7001

Amphenol Industrial AU-04PMMS-LC7001

Supplier's Site
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw - 47W9458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw
47W9458
Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw 47W9458
CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 4 POSITION, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1754-AU-04PMMS-LC7001-ND 8114160 47W9458
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Plug, 4 Position, Panel; Product Range Amphenol Ltw
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole Panel mount
Voltage Rating 250 volts 500 volts
Current Rating 2.0 amps
Number of Contacts 4 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Receptacles, Female Sockets - 1017008-6-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 10 #
View Details
2 suppliers