6 Position Circular Connector Receptacle, Male Pins Solder
M CONN M PIN MINI PANEL LOCK 6PIN
CIRCULAR CONNECTOR, PLUG, 6POS, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:PCB Pin; Coupling Style:Bayonet; Contact Material:Copper Alloy RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1754-1065-ND | AU-06PMMP-LC7001 | 03AC7793 |
| Product Name | Circular Connector Assemblies | Connectors Circular, Harsh Environment | Circular Connector, Plug, 6Pos, Panel; Product Range Amphenol Ltw |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | ||
| Voltage Rating | 300 volts | ||
| Current Rating | 2.0 amps |