Amphenol LTW Circular Connector Assemblies AU-05PMMS-LC7001

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1062-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1062-ND
Circular Connector Assemblies 1754-1062-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 8114179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114179
Industrial Circular Connectors 8114179
Amphenol Industrial AU-05PMMS-LC7001

Amphenol Industrial AU-05PMMS-LC7001

Supplier's Site
Circular Connector, Plug, 5Pos, Panel; Product Range Amphenol Ltw - 10AC5706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5Pos, Panel; Product Range Amphenol Ltw
10AC5706
Circular Connector, Plug, 5Pos, Panel; Product Range Amphenol Ltw 10AC5706
CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:NylonRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5POS, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:NylonRoHS Compliant: Yes

Supplier's Site
Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Ltw - 47W9463 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Ltw
47W9463
Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Ltw 47W9463
CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5 POSITION, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1062-ND 8114179 10AC5706 47W9463
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Plug, 5Pos, Panel; Product Range Amphenol Ltw Circular Connector, Plug, 5 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Voltage Rating 300 volts 500 volts
Current Rating 2.0 amps
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details