Amphenol LTW Industrial Circular Connectors AU-06PMMS-LC7001

Description
Amphenol Industrial AU-06PMMS-LC7001
Request a Quote Datasheet
Description
Amphenol Industrial AU-06PMMS-LC7001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 8114172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114172
Industrial Circular Connectors 8114172
Amphenol Industrial AU-06PMMS-LC7001

Amphenol Industrial AU-06PMMS-LC7001

Supplier's Site
Circular Connector Assemblies - 1754-1066-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1066-ND
Circular Connector Assemblies 1754-1066-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw - 47W9467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw
47W9467
Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw 47W9467
CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6 POSITION, PANEL; Product Range:Mini (A) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8114172 1754-1066-ND 47W9467
Product Name Industrial Circular Connectors Circular Connector Assemblies Circular Connector, Plug, 6 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PwrBlade® - 10011575-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Solder To Board
Voltage Rating 200 volts
View Details
3 suppliers
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details