USB-A (USB TYPE-A) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 9 Position Surface Mount, Right Angle; Through Hole
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 123-AUSB3-AFN-PSR1TR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Surface Mount, Right Angle; Through Hole |