USB-B (USB TYPE-B) USB 1.1 Receptacle Connector 4 Position Through Hole, Right Angle
Win Source Part Number: 1285038-AU-Y1007-R
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Lock
Connector Type: USB-B (USB TYPE-B)
Termination: Solder
Contact Finish: Gold
Package: Tray
Number of Contacts: 4
Gender: Receptacle
Specifications: USB 1.1
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 100
Mounting Feature: Horizontal
Mating Cycles: 1500
Insulation Color: White
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
Shell/Shielding Material: Brass
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Assmann WSW Components
Other Names: Q2634092,AUY1007R,AE
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | AE9925-ND | 1285038-AU-Y1007-R |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects - USB, DVI, HDMI Connectors |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Current Rating | 1.5 amps | 1.5 amps |