Amphenol LTW Circular Connector Assemblies AU-06BMMA-LL7001

Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1068-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1068-ND
Circular Connector Assemblies 1754-1068-ND
6 Position Circular Connector Receptacle, Male Pins Solder Cup

6 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular, Harsh Environment - AU-06BMMA-LL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
AU-06BMMA-LL7001
Connectors Circular, Harsh Environment AU-06BMMA-LL7001
MINI ASSY LOCK 6PIN M CONN M PIN

MINI ASSY LOCK 6PIN M CONN M PIN

Buy Now
Industrial Circular Connectors - 8114194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114194
Industrial Circular Connectors 8114194
Amphenol Industrial AU-06BMMA-LL7001

Amphenol Industrial AU-06BMMA-LL7001

Supplier's Site
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Ltw - 03AC7784 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Ltw
03AC7784
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Ltw 03AC7784
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:Mini (A) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:Mini (A) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1068-ND AU-06BMMA-LL7001 8114194 03AC7784
Product Name Circular Connector Assemblies Connectors Circular, Harsh Environment Industrial Circular Connectors Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Panel mount
Voltage Rating 300 volts 500 volts
Current Rating 2.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data