USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
ASSMANN WSW A-USB A/SMT USB Connector
ASSMANN WSW A-USB A/SMT USB Connector
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | A-USBA/SMT-ND | 6741322P | 6741322 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB Connectors | USB Connectors |
| Category | USB | USB | |
| Gender | Female / Jack | Female / Jack | Male / Plug; Female / Jack |
| Mounting | Surface Mount, Right Angle | Surface mount | |
| Current Rating | 1.5 amps | ||
| Number of Contacts | 4 # |