USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Through Hole, Right Angle
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 123-AUSB1-DFN-PTR9TR-ND |
| Product Name | USB, DVI, HDMI Connector Assemblies |
| Category | USB |
| Gender | Female / Jack |
| Mounting | Through Hole, Right Angle |