EDAC, Inc. D-Sub Connector Assemblies 637-044-232-049

Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
44 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-044-232-049-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-044-232-049-ND
D-Sub Connector Assemblies 151-637-044-232-049-ND
44 Position D-Sub, High Density Plug, Male Pins Connector

44 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Conn, Plug, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac - 31AK9078 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac
31AK9078
Hd D Sub Conn, Plug, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac 31AK9078
HD D SUB CONN, PLUG, 44POS, DB, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD D SUB CONN, PLUG, 44POS, DB, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-637-044-232-049-ND 31AK9078
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 44Pos, Db, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data