EDAC, Inc. D-Sub Connector Assemblies 637-026-230-047

Description
CONN D-SUB HD PLUG 26POS PNL MNT
Request a Quote Datasheet
Description
CONN D-SUB HD PLUG 26POS PNL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 637-026-230-047-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
637-026-230-047-ND
D-Sub Connector Assemblies 637-026-230-047-ND
CONN D-SUB HD PLUG 26POS PNL MNT

CONN D-SUB HD PLUG 26POS PNL MNT

Buy Now Datasheet
Hd D Sub Conn, Plug, 26Pos, Da, Solder; D Sub Connector Type Edac - 86H2213 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 26Pos, Da, Solder; D Sub Connector Type Edac
86H2213
Hd D Sub Conn, Plug, 26Pos, Da, Solder; D Sub Connector Type Edac 86H2213
HD D SUB CONN, PLUG, 26POS, DA, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONN, PLUG, 26POS, DA, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 637-026-230-047-ND 86H2213
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 26Pos, Da, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98066-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-ML2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details