EDAC, Inc. D-Sub Connector Assemblies 637-044-230-043

Description
CONN D-SUB HD PLUG 44POS PNL MNT
Request a Quote Datasheet
Description
CONN D-SUB HD PLUG 44POS PNL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 637-044-230-043-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
637-044-230-043-ND
D-Sub Connector Assemblies 637-044-230-043-ND
CONN D-SUB HD PLUG 44POS PNL MNT

CONN D-SUB HD PLUG 44POS PNL MNT

Buy Now Datasheet
Hd D Sub Conn, Plug, 44Pos, Db, Solder; D Sub Connector Type Edac - 86H2241 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 44Pos, Db, Solder; D Sub Connector Type Edac
86H2241
Hd D Sub Conn, Plug, 44Pos, Db, Solder; D Sub Connector Type Edac 86H2241
HD D SUB CONN, PLUG, 44POS, DB, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD D SUB CONN, PLUG, 44POS, DB, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:44Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 637-044-230-043-ND 86H2241
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 44Pos, Db, Solder; D Sub Connector Type Edac
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-338313-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
D-Sub Connector Assemblies - 2262-A50018-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1405-1-ND - DigiKey
Specs
Mounting Through Hole
View Details