EDAC, Inc. D-Sub Connector Assemblies 637-062-330-241

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-062-330-241-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-062-330-241-ND
D-Sub Connector Assemblies 151-637-062-330-241-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 151-637-062-330-241-ND
Product Name D-Sub Connector Assemblies
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-032LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
MDD Series: High density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details