TE Connectivity Quick Connects, Quick Disconnect Connectors 63705-1

Description
"0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A111537CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111537CT-ND
Quick Connects, Quick Disconnect Connectors A111537CT-ND
"0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111537TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111537TR-ND
Quick Connects, Quick Disconnect Connectors A111537TR-ND
"0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

"0.125"" (3.18mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - 63705-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
63705-1
Terminals 63705-1
FASTON .125 RECEPTACLE 22-18 AWG BR

FASTON .125 RECEPTACLE 22-18 AWG BR

Buy Now
Swedesboro, NJ, United States
Terminals
63705-1
Terminals 63705-1
FASTON COMRL RECP STR

FASTON COMRL RECP STR

Buy Now
Female Disconnect, 3.18Mm, 22-18Awg; Product Range Amp - Te Connectivity - 18H8630 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 3.18Mm, 22-18Awg; Product Range Amp - Te Connectivity
18H8630
Female Disconnect, 3.18Mm, 22-18Awg; Product Range Amp - Te Connectivity 18H8630
FEMALE DISCONNECT, 3.18MM, 22-18AWG; Product Range:FASTON 125 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.18mm x 0.51mm; Tab Size - Imperial:0.125? x 0.02?; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 3.18MM, 22-18AWG; Product Range:FASTON 125 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.18mm x 0.51mm; Tab Size - Imperial:0.125? x 0.02?; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 3.18Mm, 22-18Awg; Product Range Amp - Te Connectivity - 47AC4086 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 3.18Mm, 22-18Awg; Product Range Amp - Te Connectivity
47AC4086
Female Disconnect, 3.18Mm, 22-18Awg; Product Range Amp - Te Connectivity 47AC4086
FEMALE DISCONNECT, 3.18MM, 22-18AWG; Product Range:FASTON 125 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.18mm x 0.51mm; Tab Size - Imperial:0.125? x 0.02?; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 3.18MM, 22-18AWG; Product Range:FASTON 125 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.18mm x 0.51mm; Tab Size - Imperial:0.125? x 0.02?; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
63705-1
Terminals 63705-1
Terminals EYELET/SHRINK TUBE ASSY 45 WHT

Terminals EYELET/SHRINK TUBE ASSY 45 WHT

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111537CT-ND 63705-1 18H8630 63705-1
Product Name Quick Connects, Quick Disconnect Connectors Terminals Female Disconnect, 3.18Mm, 22-18Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details