EDAC, Inc. D-Sub Connector Assemblies 637-026-232-067

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-026-232-067-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-026-232-067-ND
D-Sub Connector Assemblies 151-637-026-232-067-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac - 31AK9068 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac
31AK9068
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac 31AK9068
HD D SUB CONN, PLUG, 26POS, DA, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD D SUB CONN, PLUG, 26POS, DA, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-637-026-232-067-ND 31AK9068
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spring Type Battery Connectors - Vertical Series - Rego Electronics Inc.
Specs
Current Rating 2.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details