EDAC, Inc. D-Sub Connector Assemblies 637-026-232-048

Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
26 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-026-232-048-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-026-232-048-ND
D-Sub Connector Assemblies 151-637-026-232-048-ND
26 Position D-Sub, High Density Plug, Male Pins Connector

26 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac - 51AH2504 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac
51AH2504
Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac 51AH2504
HD D SUB CONN, PLUG, 26POS, DA, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD D SUB CONN, PLUG, 26POS, DA, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:26Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-637-026-232-048-ND 51AH2504
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 26Pos, Da, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - M214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
SMA Female Connector, RG174/U - SALE-8922 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details