EDAC, Inc. D-Sub Connector Assemblies 637-062-332-042

Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
62 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-062-332-042-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-062-332-042-ND
D-Sub Connector Assemblies 151-637-062-332-042-ND
62 Position D-Sub, High Density Plug, Male Pins Connector

62 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Vertical High Density D-Sub Connector Rohs Compliant Edac - 51AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Vertical High Density D-Sub Connector Rohs Compliant Edac
51AH2544
Vertical High Density D-Sub Connector Rohs Compliant Edac 51AH2544
Vertical High Density D-Sub Connector RoHS Compliant: Yes

Vertical High Density D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-637-062-332-042-ND 51AH2544
Product Name D-Sub Connector Assemblies Vertical High Density D-Sub Connector Rohs Compliant Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Backshells, Hoods - 2262-A97003-025-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 45°
View Details
Plug - NECU-S1W9-C2-ACO - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details