EDAC, Inc. D-Sub Connector Assemblies 637-062-630-047

Description
CONN D-SUB HD PLUG 62POS PNL MNT
Request a Quote Datasheet
Description
CONN D-SUB HD PLUG 62POS PNL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 637-062-630-047-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
637-062-630-047-ND
D-Sub Connector Assemblies 637-062-630-047-ND
CONN D-SUB HD PLUG 62POS PNL MNT

CONN D-SUB HD PLUG 62POS PNL MNT

Buy Now Datasheet
Vertical High Density D-Sub Connector Rohs Compliant Edac - 86H2292 - Newark, An Avnet Company
Chicago, IL, United States
Vertical High Density D-Sub Connector Rohs Compliant Edac
86H2292
Vertical High Density D-Sub Connector Rohs Compliant Edac 86H2292
Vertical High Density D-Sub Connector RoHS Compliant: Yes

Vertical High Density D-Sub Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 637-062-630-047-ND 86H2292
Product Name D-Sub Connector Assemblies Vertical High Density D-Sub Connector Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-016LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details