"Connector Header Through Hole 13 position 0.100"" (2.54mm)"
CONN HEADER VERT 13POS 2.54MM
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 800-10-013-10-002101-ND | 800-10-013-10-002101 | 800-10-013-10-002101 |
| Product Name | Headers, Male Pins | Contacts | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 150 volts | 150 volts | |
| Current Rating | 3.0 amps | 3.0 amps |