TERM BLOCK HDR 2POS 5MM
PCB plug-in connector, (raccordement sur
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 281-8000072497-ND | 2410439 |
| Product Name | Headers, Plugs and Sockets | Wire Housings & Plugs |
| Connector Type | Header Connector | |
| Mounting | Through Hole | |
| Current Rating | 26.8 amps | |
| Contact Pitch | 5 mm (0.1970 inch) |