Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332152-796949-2
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Black
Features: Interlocking (Side)
Wire Gauge: 12-30 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 300
Mounting: Through Hole
Current: 17.5 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Contact Material - Plating: Brass - Tin Plated
Clamp Material - Plating: Brass - Nickel Plated
Screw Material - Plating: Brass - Nickel Plated
Torque - Screw: 0.79 Nm (7.0 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: -796949-2-SI,7969492
Base Product Number: 796949
RoHS Status: ROHS3 Compliant
2 Pos Terminal Block, 5.08mm Pitch, 17.5A, 300V, Solder, Thru-Hole Product overview: 796949-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17.5A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 17.5A, 300V, Electronic Connector, Barrier Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 368-796949-2 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 1332152-796949-2 | 368-796949-2 | 796949-2-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | 17.5A 300V Electronic Connector | Wire to Board |
| Connector Type | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 17.5 amps | 17.5 amps | |
| Termination | Solder | Screw - Rising Cage Clamp |