"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
4 Pos 3.5mm Pitch Shrouded Header, 11A, 300V, Thru-Hole, Blue Product overview: 796694-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 11A, 300V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-796694-4 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 4POS VERT 3.5MM
4 POS TERMI-BLOK HDR DIR. POL. ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 796694-4-ND | 316-796694-4 | 796694-4 | 19H4140 |
| Product Name | Headers, Plugs and Sockets | 11A 300V Electronic Connector | Headers, Plugs and Sockets | 4 Pos Termi-Blok Hdr Dir. Pol. Rohs Compliant Buchanan - Te Connectivity |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 3.51 mm (0.1380 inch) | |||
| Number of Contacts | 4 # |