Weidmuller
Headers, Plugs and Sockets
8000072431
Description
TERM BLOCK HDR 4POS 5MM
Request a Quote
Email Supplier
Datasheet
Description
TERM BLOCK HDR 4POS 5MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Connectors |
|
Product Number
|
281-8000072431-ND |
|
Product Name
|
Headers, Plugs and Sockets |
|
Connector Type
|
Header Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Board to Board Connector
Termination
Solder
Mounting
Through hole
View Details
Gender
Male / Plug
Current Rating
2.8 amps
Contact Pitch
1.25 mm (0.0492 inch)
View Details
Amphenol Communications Solutions
Termination
Solder To Board
Current Rating
41.0 to 70.0 amps
Number of Contacts
24 #
View Details
3 suppliers
Omnetics Connector Corporation
Category
D-Sub Connector
Connector Type
Receptacle, Female Sockets
Mounting
Surface Mount, Right Angle
View Details