"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
Manufacturer: TE Connectivity
Win Source Part Number: 908456-796864-2
Series: Buchanan
Operating Temperature Range: -40°C ~ 110°C
Features: 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle - Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: 796864
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 2266-796864-2, A98296, 7968642
2 POS TERMI-BLOK HDR RT ANGLE
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A98296-ND | 908456-796864-2 | 77AC1304 |
| Product Name | Headers, Plugs and Sockets | Terminal Blocks - 796864-2 | 2 Pos Termi-Blok Hdr Rt Angle Amp - Te Connectivity |
| Connector Type | Header Connector |