DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
550
600
650
700
750
770
780
790
800
810
820
821
822
823
824
825
826
827
828
829
830
831
832
833
840
850
860
870
880
890
900
950
1000
1050
1100
1150
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "21 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "23 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "25 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "27 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "29 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "302 SERIES (.05"" (1.27MM) CONTAC" | |
| "31 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "33 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "35 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Tin-Lead" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Press-Fit Tin-Lead" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "802 SERIES (.05"" (1.27MM) CONTAC" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "Connector Header Surface Mount 4 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 6 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)" | |
| 1 Position Receptacle Connector Through Hole Tin-Lead | |
| 10 Position Header Connector Solder Cup Gold | |
| 10 Position Spring Mating Target Connector Surface Mount | |
| 12 Position Header Connector Solder Cup Gold | |
| 12 Position Spring Mating Target Connector Surface Mount | |
| 14 Position Header Connector Solder Cup Gold | |
| 14 Position Spring Mating Target Connector Surface Mount | |
| 16 Position Header Connector Solder Cup Gold | |
| 16 Position Spring Mating Target Connector Surface Mount | |
| 18 Position Header Connector Solder Cup Gold | |
| 18 Position Spring Mating Target Connector Surface Mount | |
| 20 Position Header Connector Solder Cup Gold | |
| 20 Position Spring Mating Target Connector Surface Mount | |
| 4 Position Header Connector Solder Cup Gold | |
| 4 Position Spring Mating Target Connector Surface Mount | |
| 6 Position Header Connector Solder Cup Gold | |
| 6 Position Spring Mating Target Connector Surface Mount | |
| 8 Position Header Connector Solder Cup Gold | |
| 8 Position Spring Mating Target Connector Surface Mount |
| << Prev | Next >> |